Applications
I2C
Audio, USB
Multiplexer/Demultiplexer Circuit
4:1
2:1
On-State Resistance (Max)
24Ohm
5Ohm
Voltage - Supply, Single (V-)
2.3V ~ 5.5V
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
Features
Bi-Directional
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
10-UFQFN
Supplier Device Package
20-TSSOP
10-UTQFN (1.4x1.8)