☰
MAX7322ATE+
MAX7322ATE+
Active
Description:  IC XPNDR 400KHZ I2C 16TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX7322ATE+ Datasheet
History Price: $5.19000
In Stock: 26080
MAX7322ATE+ vs MAX7315ATE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of I/O
4
8
Interface
I2C
I2C, SMBus
Interrupt Output
Yes
Yes
Features
POR
PWM
Output Type
-
Open Drain
Current - Output Source/Sink
20mA
50mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
1.7V ~ 5.5V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
16-TQFN (3x3)
16-TQFN-EP (3x3)