Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7316AEE+
MAX7316AEE+
Obsolete
Interface - I/O Expanders
Description:
IC XPNDR 400KHZ I2C SMBUS 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7316AEE+ Datasheet
History Price: Obsolete
In Stock: 8420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX7316AEE+ vs MAX7312AAG
Part No
MAX7316AEE+
MAX7312AAG
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of I/O
10
16
Interface
I2C, SMBus
I2C, SMBus
Interrupt Output
Yes
Yes
Features
PWM
POR
Output Type
Open Drain
Open Drain, Push-Pull
Current - Output Source/Sink
50mA
31mA, 43mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2V ~ 3.6V
2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-QSOP
24-SSOP