Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7310ATE
MAX7310ATE
Active
Interface - I/O Expanders
Description:
MULTI-PORT I/O EXPANDER
Manufacturer:
Maxim Integrated
Datasheet:
MAX7310ATE Datasheet
History Price: Active
In Stock: 15580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX7310ATE vs MAX7310AEE
Part No
MAX7310ATE
MAX7310AEE
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of I/O
8
8
Interface
I2C, SMBus
I2C, SMBus
Interrupt Output
No
No
Features
POR
POR
Output Type
Open Drain
Open Drain
Current - Output Source/Sink
18mA, 30mA
18mA, 30mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.3V ~ 5.5V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-TQFN (4x4)
16-QSOP