☰
MAX7300AAX+T
MAX7300AAX+T
Active
Description:  IC XPNDR 400KHZ I2C 36SSOP
Manufacturer:  Maxim Integrated
History Price: $12.50000
In Stock: 1275
MAX7300AAX+T vs MAX7300AAI+
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of I/O
28
20
Interface
I2C
I2C, 2-Wire Serial
Interrupt Output
Yes
Yes
Features
-
-
Output Type
Push-Pull
Push-Pull
Current - Output Source/Sink
4.5mA, 10mA
4.5mA, 10mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSOP (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
36-SSOP
28-SSOP