Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7300AAI+
MAX7300AAI+
Active
Interface - I/O Expanders
Description:
IC XPNDR 400KHZ I2C 28SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7300AAI+ Datasheet
History Price: $8.74000
In Stock: 49290
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX7300AAI+ vs MAX7323AEE+
Part No
MAX7300AAI+
MAX7323AEE+
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of I/O
20
4
Interface
I2C, 2-Wire Serial
I2C
Interrupt Output
Yes
Yes
Features
-
POR
Output Type
Push-Pull
Open Drain, Push-Pull
Current - Output Source/Sink
4.5mA, 10mA
20mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.5V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-SSOP
16-QSOP