☰
MAX7219C/D
MAX7219C/D
Active
Description:  SERIALLY INTERFACED, 8-DIGIT, LE
Manufacturer:  Maxim Integrated
Datasheet:   MAX7219C/D Datasheet
History Price: Active
In Stock: 44980
MAX7219C/D vs MAX6852AEE
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Display Type
LED
Vacuum Fluorescent (VF)
Configuration
7 Segment + DP
5 x 7 (Matrix)
Interface
4-Wire Serial
4-Wire Serial
Digits or Characters
8 Digits
2 Digits, 16 Steps
Current - Supply
330 mA
-
Voltage - Supply
4V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
Die
16-QSOP