☰
MAX709REPA
MAX709REPA
Active
Description:  IC SUPERVISOR PWR SUP MON RESET
Manufacturer:  Maxim Integrated
Datasheet:   MAX709REPA Datasheet
History Price: $2.24000
In Stock: 6560
MAX709REPA vs MAX1232CWE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
2.63V
4.37V, 4.62V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active High/Active Low
Reset Timeout
140ms Minimum
250ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC