☰
MAX706MJA
MAX706MJA
Active
Description:  IC SUPERVISOR 1 CHANNEL 8CERDIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX706MJA Datasheet
History Price: Active
In Stock: 42465
MAX706MJA vs MAX16005CTE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.4V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
8-CERDIP
16-TQFN (4x4)