☰
MAX699EPA+
MAX699EPA+
Active
Description:  IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX699EPA+ Datasheet
History Price: $8.64000
In Stock: 29245
MAX699EPA+ vs MAX16005BTE+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.65V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
8-PDIP
16-TQFN (4x4)