☰
MAX697EPE+
MAX697EPE+
Active
Description:  IC SUPERVISOR 2 CHANNEL 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX697EPE+ Datasheet
History Price: $6.91000
In Stock: 38180
MAX697EPE+ vs MAX16013TT
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
2
1
Voltage - Threshold
Adjustable/Selectable
Adjustable/Selectable
Output
Push-Pull, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
35ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
6-WDFN Exposed Pad
Supplier Device Package
16-PDIP
6-TDFN-EP (3x3)