Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Maxim Integrated MAX6971AUG+
MAX6971AUG+
Active
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 55MA 24TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6971AUG+ Datasheet
History Price: $6.05000
In Stock: 23420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6971AUG+ vs MAX16802BEUA
Part No
MAX6971AUG+
MAX16802BEUA
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Linear
AC DC Offline Switcher
Topology
Shift Register
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
16
1
Voltage - Supply (Min)
3V
10.8V
Voltage - Supply (Max)
5.5V
24V
Voltage - Output
36V
-
Current - Output / Channel
55mA
-
Frequency
-
262kHz
Dimming
-
Analog, PWM
Applications
Lighting, Signage
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
24-TSSOP
8-uMAX/uSOP