☰
MAX6966AEE+
MAX6966AEE+
Active
Description:  IC LED DRIVER LINEAR 20MA 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6966AEE+ Datasheet
History Price: $6.09000
In Stock: 43760
MAX6966AEE+ vs MAX1582ETC
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
10
2
Voltage - Supply (Min)
2.25V
2.6V
Voltage - Supply (Max)
3.6V
5.5V
Voltage - Output
7V
25.5V
Current - Output / Channel
20mA
650mA (Switch)
Frequency
-
1MHz
Dimming
-
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
12-WQFN Exposed Pad
Supplier Device Package
16-QSOP
12-TQFN (4x4)