Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX6959AAEE+
MAX6959AAEE+
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMNT 4 DIGIT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6959AAEE+ Datasheet
History Price: $13.25000
In Stock: 29920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6959AAEE+ vs MAX6959BAEE+
Part No
MAX6959AAEE+
MAX6959BAEE+
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Display Type
LED
LED
Configuration
7 Segment + 2 Annunciators
7 Segment + 2 Annunciators
Interface
SMBus (2-Wire/I2C)
SMBus (2-Wire/I2C)
Digits or Characters
4 Digits
4 Digits
Current - Supply
5.9 mA
5.9 mA
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP