☰
MAX6959AAEE+
MAX6959AAEE+
Active
Description:  IC DRVR 7 SEGMNT 4 DIGIT 16QSOP
Manufacturer:  Maxim Integrated
History Price: $13.25000
In Stock: 29920
MAX6959AAEE+ vs MAX6952EPL+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Display Type
LED
LED
Configuration
7 Segment + 2 Annunciators
5 x 7 (Matrix)
Interface
SMBus (2-Wire/I2C)
4-Wire Serial
Digits or Characters
4 Digits
4 Digits
Current - Supply
5.9 mA
12 mA
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
16-QSOP
40-PDIP