☰
MAX6959AAEE+
MAX6959AAEE+
Active
Description:  IC DRVR 7 SEGMNT 4 DIGIT 16QSOP
Manufacturer:  Maxim Integrated
History Price: $13.25000
In Stock: 2385
MAX6959AAEE+ vs MAX6932AAX
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Display Type
LED
Vacuum Fluorescent (VF)
Configuration
7 Segment + 2 Annunciators
-
Interface
SMBus (2-Wire/I2C)
4-Wire Serial
Digits or Characters
4 Digits
-
Current - Supply
5.9 mA
813 μA
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
36-SSOP