Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX6958AAPE
MAX6958AAPE
Active
PMIC - Display Drivers
Description:
9-SEGMENT LED DISPLAY DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX6958AAPE Datasheet
History Price: $6.45000
In Stock: 640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6958AAPE vs MAX6850AEE
Part No
MAX6958AAPE
MAX6850AEE
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Display Type
LED
Vacuum Fluorescent (VF)
Configuration
7 Segment + 2 Annunciators
7 Segment, 14 Segment, 16 Segment
Interface
SMBus (2-Wire/I2C)
Serial
Digits or Characters
4 Digits
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
23 mA
1.7 mA
Voltage - Supply
3V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-QSOP