Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX6953EPL+
MAX6953EPL+
Obsolete
PMIC - Display Drivers
Description:
IC DRVR DSPL LED 40-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6953EPL+ Datasheet
History Price: $8.66000
In Stock: 15665
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6953EPL+ vs MAX6951EEE+
Part No
MAX6953EPL+
MAX6951EEE+
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Display Type
-
LED
Configuration
-
7 Segment
Interface
-
3-Wire Serial
Digits or Characters
-
8 Digits
Current - Supply
-
10 mA
Voltage - Supply
-
2.7V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP