☰
MAX6951EEE+
MAX6951EEE+
Active
Description:  IC DRVR 7 SEGMNT 8 DIGIT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6951EEE+ Datasheet
History Price: $15.12000
In Stock: 9545
MAX6951EEE+ vs MAX6959AAEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Display Type
LED
LED
Configuration
7 Segment
7 Segment + 2 Annunciators
Interface
3-Wire Serial
SMBus (2-Wire/I2C)
Digits or Characters
8 Digits
4 Digits
Current - Supply
10 mA
5.9 mA
Voltage - Supply
2.7V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP