Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX6951EEE+
MAX6951EEE+
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMNT 8 DIGIT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6951EEE+ Datasheet
History Price: $15.12000
In Stock: 9545
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6951EEE+ vs MAX6950CEE+
Part No
MAX6951EEE+
MAX6950CEE+
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Display Type
LED
LED
Configuration
7 Segment
7 Segment
Interface
3-Wire Serial
3-Wire Serial
Digits or Characters
8 Digits
5 Digits
Current - Supply
10 mA
10 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP