Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX6950EEE+T
MAX6950EEE+T
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMNT 5 DIGIT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6950EEE+T Datasheet
History Price: $13.11000
In Stock: 6485
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6950EEE+T vs MAX6852AEE
Part No
MAX6950EEE+T
MAX6852AEE
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Display Type
LED
Vacuum Fluorescent (VF)
Configuration
7 Segment
5 x 7 (Matrix)
Interface
3-Wire Serial
4-Wire Serial
Digits or Characters
5 Digits
2 Digits, 16 Steps
Current - Supply
10 mA
-
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP