☰
MAX6950EEE+T
MAX6950EEE+T
Active
Description:  IC DRVR 7 SEGMNT 5 DIGIT 16QSOP
Manufacturer:  Maxim Integrated
History Price: $13.11000
In Stock: 6485
MAX6950EEE+T vs MAX6850AEE
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Display Type
LED
Vacuum Fluorescent (VF)
Configuration
7 Segment
7 Segment, 14 Segment, 16 Segment
Interface
3-Wire Serial
Serial
Digits or Characters
5 Digits
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
10 mA
1.7 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP