☰
MAX6950CEE+
MAX6950CEE+
Active
Description:  IC DRVR 7 SEGMNT 5 DIGIT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6950CEE+ Datasheet
History Price: $13.27000
In Stock: 29190
MAX6950CEE+ vs MAX6961ATH
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Display Type
LED
LED
Configuration
7 Segment
8 x 8 (Matrix)
Interface
3-Wire Serial
4-Wire Serial
Digits or Characters
5 Digits
Any Digit Type
Current - Supply
10 mA
7.5 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
44-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
44-TQFN-EP (7x7)