☰
MAX6950CEE+
MAX6950CEE+
Active
Description:  IC DRVR 7 SEGMNT 5 DIGIT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6950CEE+ Datasheet
History Price: $13.27000
In Stock: 22480
MAX6950CEE+ vs MAX6958AAPE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Display Type
LED
LED
Configuration
7 Segment
7 Segment + 2 Annunciators
Interface
3-Wire Serial
SMBus (2-Wire/I2C)
Digits or Characters
5 Digits
4 Digits
Current - Supply
10 mA
23 mA
Voltage - Supply
2.7V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
16-PDIP