☰
MAX693EPE+
MAX693EPE+
Active
Description:  IC SUPERVISOR 1 CHANNEL 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX693EPE+ Datasheet
History Price: $17.12000
In Stock: 30285
MAX693EPE+ vs MAX16010TAB+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Battery Backup Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
2
Voltage - Threshold
4.4V
Adjustable/Selectable
Output
Push-Pull, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
35ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-WDFN Exposed Pad
Supplier Device Package
16-PDIP
8-TDFN (3x3)