☰
MAX693AEWE+
MAX693AEWE+
Active
Description:  IC SUPERVISOR 1 CHANNEL 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX693AEWE+ Datasheet
History Price: $14.11000
In Stock: 21105
MAX693AEWE+ vs MAX1232CSA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Battery Backup Circuit
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.4V
4.37V, 4.62V
Output
Push-Pull, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active High/Active Low
Reset Timeout
140ms Minimum
250ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC