☰
MAX6932AAX
MAX6932AAX
Active
Description:  VFD TUBE DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX6932AAX Datasheet
History Price: $1.07000
In Stock: 24600
MAX6932AAX vs MAX6853AEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Display Type
Vacuum Fluorescent (VF)
Vacuum Fluorescent (VF)
Configuration
-
5 x 7 (Matrix)
Interface
4-Wire Serial
I2C
Digits or Characters
-
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
813 μA
1.65 mA
Voltage - Supply
3V ~ 5.5V
2.7V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSOP (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
36-SSOP
16-QSOP