☰
MAX692AEPA+
MAX692AEPA+
Active
Description:  IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX692AEPA+ Datasheet
History Price: $12.60000
In Stock: 31280
MAX692AEPA+ vs MAX16005ATE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Battery Backup Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.4V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
8-PDIP
16-TQFN (4x4)