☰
MAX691CWE
MAX691CWE
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX691CWE Datasheet
History Price: $4.77000
In Stock: 33680
MAX691CWE vs MAX16005CTE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Battery Backup Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.65V
6 Selectable Threshold Combinations
Output
Push-Pull, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
35ms Minimum
Adjustable/Selectable
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-WQFN Exposed Pad
Supplier Device Package
16-SOIC
16-TQFN (4x4)