☰
MAX6852AEE+
MAX6852AEE+
Obsolete
Description:  IC DRVR MATRIX 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6852AEE+ Datasheet
History Price: Obsolete
In Stock: 30960
MAX6852AEE+ vs MAX6961ATH
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Display Type
Vacuum Fluorescent (VF)
LED
Configuration
5 x 7 (Matrix)
8 x 8 (Matrix)
Interface
Serial
4-Wire Serial
Digits or Characters
-
Any Digit Type
Current - Supply
3.5 mA
7.5 mA
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
44-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
44-TQFN-EP (7x7)