☰
MAX6852AEE+
MAX6852AEE+
Obsolete
Description:  IC DRVR MATRIX 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6852AEE+ Datasheet
History Price: Obsolete
In Stock: 32005
MAX6852AEE+ vs MAX1491CAI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Display Type
Vacuum Fluorescent (VF)
LCD
Configuration
5 x 7 (Matrix)
7 Segment + 2 Annunciators
Interface
Serial
-
Digits or Characters
-
A/D 3.5 Digits
Current - Supply
3.5 mA
980 μA
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-QSOP
28-SSOP