☰
MAX6845UKD3
MAX6845UKD3
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX6845UKD3 Datasheet
History Price: Active
In Stock: 26800
MAX6845UKD3 vs MAX16005CTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
Adjustable/Selectable
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-5
16-TQFN (4x4)