☰
MAX6844UKD2
MAX6844UKD2
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX6844UKD2 Datasheet
History Price: $2.74000
In Stock: 2400
MAX6844UKD2 vs MAX16005BTE+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
Adjustable/Selectable
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active High
Active Low
Reset Timeout
20ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-5
16-TQFN (4x4)