☰
MAX6830YDUT+
MAX6830YDUT+
Obsolete
Description:  IC SUPERVISOR 2 CHANNEL SOT23-6
Manufacturer:  Maxim Integrated
History Price: $2.18000
In Stock: 29920
MAX6830YDUT+ vs MAX16005ATE+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
2
6
Voltage - Threshold
0.788V, 2.19V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active High
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-WQFN Exposed Pad
Supplier Device Package
SOT-6
16-TQFN (4x4)