☰
MAX6830VFUT+
MAX6830VFUT+
Obsolete
Description:  IC SUPERVISOR 2 CHANNEL SOT23-6
Manufacturer:  Maxim Integrated
History Price: $2.18000
In Stock: 640
MAX6830VFUT+ vs MAX1232CSA+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
2
1
Voltage - Threshold
1.05V, 1.58V
4.37V, 4.62V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active High
Active High/Active Low
Reset Timeout
140ms Minimum
250ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-6
8-SOIC