☰
MAX6829SDUT+
MAX6829SDUT+
Obsolete
Description:  IC SUPERVISOR 2 CHANNEL SOT23-6
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42455
MAX6829SDUT+ vs MAX16013TT
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
2
1
Voltage - Threshold
0.788V, 2.93V
Adjustable/Selectable
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
6-WDFN Exposed Pad
Supplier Device Package
SOT-6
6-TDFN-EP (3x3)