☰
MAX6823LUK
MAX6823LUK
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX6823LUK Datasheet
History Price: $3.29000
In Stock: 36880
MAX6823LUK vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.63V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-5
16-TQFN (4x4)