☰
MAX6791TPLD2+
MAX6791TPLD2+
Active
Description:  IC SUPERVISOR 2 CHANNEL 20TQFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 11040
MAX6791TPLD2+ vs MAX16014TT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Regulator/Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
2
1
Voltage - Threshold
4.625V, Adj
Adjustable/Selectable
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
8.75ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WQFN Exposed Pad
6-WDFN Exposed Pad
Supplier Device Package
20-TQFN (5x5)
6-TDFN-EP (3x3)