Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6791TPLD2+
MAX6791TPLD2+
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 2 CHANNEL 20TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX6791TPLD2+ Datasheet
History Price: Active
In Stock: 11040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6791TPLD2+ vs MAX16008TP+
Part No
MAX6791TPLD2+
MAX16008TP+
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Regulator/Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
2
4
Voltage - Threshold
4.625V, Adj
Adjustable/Selectable
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
8.75ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WQFN Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
20-TQFN (5x5)
20-TQFN (4x4)