☰
MAX6762TAWED0
MAX6762TAWED0
Active
Description:  MAX6762 LOW-POWER, SINGLE/DUAL-V
Manufacturer:  Maxim Integrated
History Price: $2.74000
In Stock: 14880
MAX6762TAWED0 vs MAX16005BTE+
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Power Supply Monitor
Multi-Voltage Supervisor
Number of Voltages Monitored
2
6
Voltage - Threshold
0.9V, 1.8V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
20μs Typical
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
8-TDFN-EP (3x3)
16-TQFN (4x4)