Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX674CSA+
MAX674CSA+
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 10V 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX674CSA+ Datasheet
History Price: $8.60000
In Stock: 25975
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX674CSA+ vs MAX6008BEUR
Part No
MAX674CSA+
MAX6008BEUR
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Reference Type
Series
Shunt
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
2.5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
20 mA
Tolerance
?.15%
?.5%
Temperature Coefficient
12ppm/ ℃
75ppm/ ℃
Noise - 0.1Hz to 10Hz
20μVp-p
60μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
13V ~ 33V
-
Current - Supply
1.4mA
-
Current - Cathode
-
1 μA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3