Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6732UTVDD3+
MAX6732UTVDD3+
Active
PMIC - Supervisors
Description:
IC SUPERVISOR SGL/DUAL/TRIP VOLT
Manufacturer:
Maxim Integrated
Datasheet:
MAX6732UTVDD3+ Datasheet
History Price: $2.07000
In Stock: 8560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6732UTVDD3+ vs MAX16010TAB+
Part No
MAX6732UTVDD3+
MAX16010TAB+
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
-
Multi-Voltage Supervisor
Number of Voltages Monitored
-
2
Voltage - Threshold
-
Adjustable/Selectable
Output
-
Open Drain or Open Collector
Reset
-
Active Low
Reset Timeout
-
<1ms Minimum
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-WDFN Exposed Pad
Supplier Device Package
-
8-TDFN (3x3)