☰
MAX6715UTVDD3+
MAX6715UTVDD3+
Obsolete
Description:  IC SUPERVISOR 2 CHANNEL SOT23-6
Manufacturer:  Maxim Integrated
History Price: $2.74000
In Stock: 25
MAX6715UTVDD3+ vs MAX1232EWE+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
2
1
Voltage - Threshold
0.788V, 1.575V
4.37V, 4.62V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active High/Active Low
Reset Timeout
140ms Minimum
250ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
SOT-6
16-SOIC