☰
MAX6709MUB
MAX6709MUB
Active
Description:  IC SUPERVISOR QUAD VOLT MONITOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX6709MUB Datasheet
History Price: $3.27000
In Stock: 30800
MAX6709MUB vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
4
6
Voltage - Threshold
2.63V, Adj, Adj, Adj
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
-
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-WQFN Exposed Pad
Supplier Device Package
10-uMAX
16-TQFN (4x4)