☰
MAX6705TKA
MAX6705TKA
Active
Description:  IC SUPERVISOR 2 CHANNEL SOT23-8
Manufacturer:  Maxim Integrated
Datasheet:   MAX6705TKA Datasheet
History Price: $1.74000
In Stock: 9840
MAX6705TKA vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
2
6
Voltage - Threshold
3.08V, Adj
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-8
16-TQFN (4x4)