Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback, SEPIC
Buck
Voltage - Supply (Vcc/Vdd)
3V ~ 28V
4.5V ~ 40V
Frequency - Switching
100kHz ~ 500kHz
100kHz ~ 1MHz
Duty Cycle (Max)
90%
87.5%
Synchronous Rectifier
No
Yes
Control Features
Enable, Frequency Control
Current Limit, Enable, Frequency Control, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-uMAX/uSOP
16-QSOP-EP