☰
MAX665CWE+
MAX665CWE+
Not For New Designs
Description:  IC REG CHARG PUMP INV 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX665CWE+ Datasheet
History Price: $8.11685
In Stock: 6240
MAX665CWE+ vs MAX1644EAE+
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Function
Ratiometric
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Charge Pump
Buck
Output Type
Fixed
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
3V
Voltage - Input (Max)
8V
5.5V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
1.1V (2.525V, 3.33V)
Voltage - Output (Max)
-
5.5V
Current - Output
100mA
2A
Frequency - Switching
10kHz, 45kHz
Up to 350kHz
Synchronous Rectifier
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SSOP