Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX665CWE+
MAX665CWE+
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARG PUMP INV 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX665CWE+ Datasheet
History Price: $8.11685
In Stock: 43345
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX665CWE+ vs MAX15062BATA+T
Part No
MAX665CWE+
MAX15062BATA+T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Ratiometric
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Charge Pump
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
4.5V
Voltage - Input (Max)
8V
60V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
5V
Voltage - Output (Max)
-
-
Current - Output
100mA
300mA
Frequency - Switching
10kHz, 45kHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-WFDFN
Supplier Device Package
16-SOIC
8-TDFN (2x2)