☰
MAX665CWE+
MAX665CWE+
Not For New Designs
Description:  IC REG CHARG PUMP INV 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX665CWE+ Datasheet
History Price: $8.11685
In Stock: 43345
MAX665CWE+ vs MAX1044CSA+
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Function
Ratiometric
Ratiometric
Output Configuration
Positive or Negative
Positive or Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
1.5V
Voltage - Input (Max)
8V
10V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-Vin, nVin, Vin/2
Voltage - Output (Max)
-
-
Current - Output
100mA
20mA
Frequency - Switching
10kHz, 45kHz
10kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC