Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
-40℃ ~ 125℃, External Sensor
-40℃ ~ 125℃, External Sensor
Accuracy
?℃(Max)
?℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Multiplexer, Register Bank, Tachometer
ADC, Multiplexer, Register Bank, Tachometer
Output Type
I2C/SMBus
I2C/SMBus
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP